ITT Cannon D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon DCMG8X8PJK87

Description
COMBO 8W8M PCB RA G GF X TIN
Request a Quote Datasheet
Description
COMBO 8W8M PCB RA G GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMG8X8PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M PCB RA G GF X TIN

COMBO 8W8M PCB RA G GF X TIN

Buy Now
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon - 73J7790 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
73J7790
D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon 73J7790
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMG8X8PJK87 73J7790
Product Name D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details