ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCMG8H8SJA197

Description
COMBO 8W8F PCB RA G GF H TIN
Request a Quote Datasheet
Description
COMBO 8W8F PCB RA G GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMG8H8SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F PCB RA G GF H TIN

COMBO 8W8F PCB RA G GF H TIN

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DCMG8H8SJA197 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCMG8H8SJA197
Connectors I/O - D-Sub & D-Ribbon DCMG8H8SJA197
D SUB COMBO D R/A PCB SKT

D SUB COMBO D R/A PCB SKT

Buy Now
D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon - 01K3422 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
01K3422
D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon 01K3422
D-SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMG8H8SJA197 DCMG8H8SJA197 01K3422
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details