ITT Cannon D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon DCMG37PRK87

Description
DSUB 37M PCB RA G GF TIN
Request a Quote Datasheet
Description
DSUB 37M PCB RA G GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMG37PRK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB RA G GF TIN

DSUB 37M PCB RA G GF TIN

Buy Now
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 57R4944 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
57R4944
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 57R4944
D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMG37PRK87 57R4944
Product Name D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details