ITT Cannon Connector, Std D Sub, Plug, 37 Position; No. Of Contacts Itt Cannon DCMG37PJK87

Description
DSUB 37M PCB RA G GF TIN
Request a Quote Datasheet
Description
DSUB 37M PCB RA G GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMG37PJK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB RA G GF TIN

DSUB 37M PCB RA G GF TIN

Buy Now
Connector, Std D Sub, Plug, 37 Position; No. Of Contacts Itt Cannon - 01K3415 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Std D Sub, Plug, 37 Position; No. Of Contacts Itt Cannon
01K3415
Connector, Std D Sub, Plug, 37 Position; No. Of Contacts Itt Cannon 01K3415
CONNECTOR, STD D SUB, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:DCM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, STD D SUB, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:DCM Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMG37PJK87 01K3415
Product Name Connector, Std D Sub, Plug, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products