ITT Cannon D-Sub Connectors DCMF8W8S

Description
COMBO 8W8F SOD F GF ZINC
Request a Quote Datasheet
Description
COMBO 8W8F SOD F GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMF8W8S - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F SOD F GF ZINC

COMBO 8W8F SOD F GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMF8W8S
D-Sub Connectors DCMF8W8S
Connector

Connector

Buy Now
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon - 01K3395 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon
01K3395
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon 01K3395
D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMF8W8S DCMF8W8S 01K3395
Product Name D-Sub Connectors D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data