ITT Cannon D-Sub Connectors DCMF25W3PR

Description
COMBO 25W3M PCB RA F GF ZINC
Request a Quote Datasheet
Description
COMBO 25W3M PCB RA F GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMF25W3PR - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3M PCB RA F GF ZINC

COMBO 25W3M PCB RA F GF ZINC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMF25W3PR
D-Sub Connectors DCMF25W3PR
Connector

Connector

Buy Now
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon - 70W5343 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
70W5343
D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon 70W5343
D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Plug; No. of Power Positions:3; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMF25W3PR DCMF25W3PR 70W5343
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details