ITT Cannon D-Sub Connectors DCMF17W5P

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCMF17W5P
D-Sub Connectors DCMF17W5P
Connector

Connector

Buy Now
 - ITT Cannon DCMF17W5P - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5M SOD F GF ZINC

COMBO 17W5M SOD F GF ZINC

Buy Now
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon - 89M1241 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
89M1241
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon 89M1241
D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMF17W5P ITT Cannon DCMF17W5P 89M1241
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details