ITT Cannon D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon DCME25W3SA197

Description
COMBO 25W3F SOD E GF TIN
Request a Quote Datasheet
Description
COMBO 25W3F SOD E GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCME25W3SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 25W3F SOD E GF TIN

COMBO 25W3F SOD E GF TIN

Buy Now
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon - 01K3352 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
01K3352
D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon 01K3352
D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3; No. of Signal Contacts:22Contacts; Gender:Receptacle; No. of Power Positions:3; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCME25W3SA197 01K3352
Product Name D-Sub Comb Connector, Rcpt, Dc-25W3; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details