The D-Sub Comb Connector, Plug, DC-25W3, part number 01K3348, is designed for mixed layouts within the Combo D Series by Cannon. It features a contact arrangement of 25W3, which includes 22 signal contacts of size 20 and 3 empty size 8 cavities. The connector supports wire gauge ranges from AWG 8 to 26 and is rated for a maximum current of 7.5A on signal contacts. It has a mating cycle rating of 50 and a dielectric withstanding voltage of 500 VAC at sea level. The connector's shell is made of steel with a yellow chromate finish over zinc, while the insulator is constructed from thermoplastic (PCT) with a UL 94V-0 rating, colored black. The contact type is solder pot, made from copper alloy with a gold flash finish, ensuring low contact resistance of 10 milli Ohm maximum. The operating temperature range is from -55°C to +125°C, and it has passed a 20-hour salt spray test. The mounting method utilizes a 4-40 clinchnut. This connector is not RoHS compliant.
COMBO 25W3M SOD E GF ZINC
D-SUB COMB CONNECTOR, PLUG, DC-25W3; Product Range:Combo D D*M Series; Insert Arrangement:DC-25W3;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCME25W3P | 01K3348 |
| Product Name | D-Sub Comb Connector, Plug, Dc-25W3; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |