ITT Cannon D-Sub Connectors DCME17W5PK87

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCME17W5PK87
D-Sub Connectors DCME17W5PK87
Connector

Connector

Buy Now
 - ITT Cannon DCME17W5PK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5M SOD E GF TIN

COMBO 17W5M SOD E GF TIN

Buy Now
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon - 01K3340 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
01K3340
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon 01K3340
D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Solder; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCME17W5PK87 ITT Cannon DCME17W5PK87 01K3340
Product Name D-Sub Connectors D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
D-Sub, D-Shaped Connector Accessories - A125390-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Cable Connectors - NCA-MG-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details