ITT Cannon D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon DCMD8X8SJA197

Description
COMBO 8W8F PCB RA D GF X TIN
Request a Quote Datasheet
Description
COMBO 8W8F PCB RA D GF X TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMD8X8SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F PCB RA D GF X TIN

COMBO 8W8F PCB RA D GF X TIN

Buy Now
D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon - 01K3333 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
01K3333
D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon 01K3333
D-SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMD8X8SJA197 01K3333
Product Name D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
1/4″ Phone Plug (WE-301/PJ051) - 9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details