ITT Cannon D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon DCMD37PM

Description
DSUB 37M PCB STR D GF ZINC
Request a Quote Datasheet
Description
DSUB 37M PCB STR D GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMD37PM - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB STR D GF ZINC

DSUB 37M PCB STR D GF ZINC

Buy Now
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 01K3326 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
01K3326
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 01K3326
D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMD37PM 01K3326
Product Name D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products