ITT Cannon D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon DCMD27H2PJK87

Description
COMBO 27W2M PCB RA D GF H TIN
Request a Quote Datasheet
Description
COMBO 27W2M PCB RA D GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMD27H2PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 27W2M PCB RA D GF H TIN

COMBO 27W2M PCB RA D GF H TIN

Buy Now
D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon - 31K0571 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
31K0571
D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon 31K0571
D-SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMD27H2PJK87 31K0571
Product Name D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details