The D-Sub Comb Connector, Plug, DC-8W8, part number DCMC-8X8P-J-K87, is designed for mixed layouts with a contact arrangement of 8X8, featuring 0 contacts of size 20 and 8 contacts of size 8. It accommodates wire gauges ranging from AWG 8 to 26 and supports a maximum current rating of 7.5 A for signal contacts and 5 A for size 8 contacts. The connector is rated for 50 mating cycles and has a dielectric withstanding voltage of 500 VAC at sea level. Constructed with a steel shell finished in pure tin over nickel, the insulator is made from thermoplastic (type PCT UL 94V-0) in black. The connector operates effectively within a temperature range of -55°C to +125°C and has a contact resistance of 10 milli Ohm max. It features a right-angle US footprint contact type and is mounted using a 90° metal bracket with a 4-40 fastener and boardlock. The connector also passes a 20-hour salt spray test, ensuring durability in various environments.
COMBO 8W8M PCB RA C GF X TIN
D-SUB COMB CONNECTOR, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMC8X8PJK87 | 73C9626 |
| Product Name | D-Sub Comb Connector, Plug, Dc-8W8; Product Range Itt Cannon | |
| Connector Type | D-Sub Connector |