ITT Cannon D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon DCMC8W8SA197

Description
COMBO 8W8F SOD C GF TIN
Request a Quote Datasheet
Description
COMBO 8W8F SOD C GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMC8W8SA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8F SOD C GF TIN

COMBO 8W8F SOD C GF TIN

Buy Now
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon - 85R0719 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon
85R0719
D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon 85R0719
D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB HOUSING, RCPT, DC-8W8; Product Range:Combo D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMC8W8SA197 85R0719
Product Name D-Sub Comb Housing, Rcpt, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data