ITT Cannon D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon DCMC8W8P

Description
COMBO 8W8M SOD C GF ZINC
Request a Quote Datasheet
Description
COMBO 8W8M SOD C GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMC8W8P - PEI-Genesis
Philadelphia, PA, United States
COMBO 8W8M SOD C GF ZINC

COMBO 8W8M SOD C GF ZINC

Buy Now
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon - 01K3312 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon
01K3312
D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon 01K3312
D-SUB COMB HOUSING, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

D-SUB COMB HOUSING, PLUG, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Plug; No. of Power Positions:8; Contact Termination Type:-; D Sub Shell Size:DC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMC8W8P 01K3312
Product Name D-Sub Comb Housing, Plug, Dc-8W8; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products