COMBO 8W8F PCB STR C GF H TIN
D-SUB COMB CONNECTOR, RCPT, DC-8W8; Product Range:Combo D D*M Series; Insert Arrangement:DC-8W8; No. of Signal Contacts:0Contacts; Gender:Receptacle; No. of Power Positions:8; Contact Termination Type:Through Hole RoHS Compliant: Yes
PEI-Genesis | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | ITT Cannon DCMC8H8SNA197 | 02P1715 |
Product Name | D-Sub Comb Connector, Rcpt, Dc-8W8; Product Range Itt Cannon | |
Connector Type | D-Sub Connector |