ITT Cannon Product Range Itt Cannon DCMC3H3PJK127

Description
COMBO 3W3M PCB RA C G30 H TIN
Request a Quote Datasheet
Description
COMBO 3W3M PCB RA C G30 H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMC3H3PJK127 - PEI-Genesis
Philadelphia, PA, United States
COMBO 3W3M PCB RA C G30 H TIN

COMBO 3W3M PCB RA C G30 H TIN

Buy Now
Product Range Itt Cannon - 12P5263 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Itt Cannon
12P5263
Product Range Itt Cannon 12P5263
Product Range:-; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:-; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DC; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: No

Product Range:-; Insert Arrangement:DA-3W3; No. of Signal Contacts:0Contacts; Gender:-; No. of Power Positions:3; Contact Termination Type:-; D Sub Shell Size:DC; Connector Body Material:-; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMC3H3PJK127 12P5263
Product Name Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details