ITT Cannon D-Sub Connectors DCMC37PNK87

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCMC37PNK87
D-Sub Connectors DCMC37PNK87
Connector

Connector

Buy Now
 - ITT Cannon DCMC37PNK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M PCB STR C GF TIN

DSUB 37M PCB STR C GF TIN

Buy Now
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 66T7924 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
66T7924
D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 66T7924
D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:D*M Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMC37PNK87 ITT Cannon DCMC37PNK87 66T7924
Product Name D-Sub Connectors D-Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details