ITT Cannon D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon DCMC27W2PJK87

Description
COMBO 27W2M PCB RA C GF TIN
Request a Quote Datasheet
Description
COMBO 27W2M PCB RA C GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMC27W2PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 27W2M PCB RA C GF TIN

COMBO 27W2M PCB RA C GF TIN

Buy Now
D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon - 01K3302 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
01K3302
D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon 01K3302
D-SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-27W2; Product Range:Combo D D*M Series; Insert Arrangement:DC-27W2; No. of Signal Contacts:25Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMC27W2PJK87 01K3302
Product Name D-Sub Comb Connector, Plug, Dc-27W2; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products