ITT Cannon D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon DCMC17W5PJK87

Description
COMBO 17W5M PCB RA C GF TIN
Request a Quote Datasheet
Description
COMBO 17W5M PCB RA C GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMC17W5PJK87 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5M PCB RA C GF TIN

COMBO 17W5M PCB RA C GF TIN

Buy Now
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon - 63P9553 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
63P9553
D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon 63P9553
D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

D-SUB COMB CONNECTOR, PLUG, DC-17W5; Product Range:Combo D D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Plug; No. of Power Positions:5; Contact Termination Type:Through Hole; D Sub Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMC17W5PJK87 63P9553
Product Name D-Sub Comb Connector, Plug, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1711-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details