ITT Cannon D-Sub Connectors DCMC17H5SJA197

Description
COMBO 17W5F PCB RA C GF H TIN
Request a Quote Datasheet
Description
COMBO 17W5F PCB RA C GF H TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMC17H5SJA197 - PEI-Genesis
Philadelphia, PA, United States
COMBO 17W5F PCB RA C GF H TIN

COMBO 17W5F PCB RA C GF H TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMC17H5SJA197
D-Sub Connectors DCMC17H5SJA197
Connector

Connector

Buy Now
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon - 51M1331 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
51M1331
D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon 51M1331
D-SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

D-SUB COMB CONNECTOR, RCPT, DC-17W5; Product Range:Combo D*M Series; Insert Arrangement:DC-17W5; No. of Signal Contacts:12Contacts; Gender:Receptacle; No. of Power Positions:5; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMC17H5SJA197 DCMC17H5SJA197 51M1331
Product Name D-Sub Connectors D-Sub Comb Connector, Rcpt, Dc-17W5; Product Range Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details