ITT Cannon D-Sub Connectors DCMAY37P

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
D-Sub Connectors
DCMAY37P
D-Sub Connectors DCMAY37P
Connector

Connector

Buy Now
 - ITT Cannon DCMAY37P - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M CRIMP Y GF ZINC

DSUB 37M CRIMP Y GF ZINC

Buy Now
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 01K3222 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
01K3222
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 01K3222
D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMAY37P ITT Cannon DCMAY37P 01K3222
Product Name D-Sub Connectors D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data