ITT Cannon D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon DCMAT37SA197

Description
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon - 22M5663 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
22M5663
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon 22M5663
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22M5663
Product Name D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details