ITT Cannon D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon DCMAT37PK87

Description
DSUB 37M CRIMP T GF TIN
Request a Quote Datasheet
Description
DSUB 37M CRIMP T GF TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMAT37PK87 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M CRIMP T GF TIN

DSUB 37M CRIMP T GF TIN

Buy Now
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 22M5391 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
22M5391
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 22M5391
D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMAT37PK87 22M5391
Product Name D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Mini Receptacle - 888N-F4AEA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50018-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details