ITT Cannon D-Sub Shell, Rcpt, Size Dc, Steel; No. Of Positions Itt Cannon DCMAS37SF0

Description
D-SUB SHELL, RCPT, SIZE DC, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D-SUB SHELL, RCPT, SIZE DC, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Rcpt, Size Dc, Steel; No. Of Positions Itt Cannon - 01K3221 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Rcpt, Size Dc, Steel; No. Of Positions Itt Cannon
01K3221
D-Sub Shell, Rcpt, Size Dc, Steel; No. Of Positions Itt Cannon 01K3221
D-SUB SHELL, RCPT, SIZE DC, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RCPT, SIZE DC, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K3221
Product Name D-Sub Shell, Rcpt, Size Dc, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details