ITT Cannon D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon DCMAMY37SA101

Description
DSUB 37F CRIMP Y G50 CAD
Request a Quote Datasheet
Description
DSUB 37F CRIMP Y G50 CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMAMY37SA101 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F CRIMP Y G50 CAD

DSUB 37F CRIMP Y G50 CAD

Buy Now
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon - 01K3185 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
01K3185
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon 01K3185
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMAMY37SA101 01K3185
Product Name D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details