The D-Sub Shell, Plug, Size DC, Steel, part number 01K3183, is designed for high reliability in various applications. It features a 37-position contact arrangement with a maximum current rating of 7.5 A and a dielectric withstanding voltage of 1000 VAC at sea level. The product supports wire gauge ranges from AWG 20-28 for standard applications and AWG 22-28 for high-density configurations. It is constructed from steel with a yellow chromate over zinc finish, ensuring durability. The insulator is made of thermoplastic (PCT, UL 94V-0) and is black in color. The connector is designed for crimp termination, and contacts are delivered separately. The operating temperature range is from -55°C to +150°C, and it has a contact resistance of 10 milli Ohm max. The product is suitable for environments requiring a salt spray test of up to 48 hours.
DSUB 37M CRIMP LC Y ZINC
D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:37Position
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMAMY37PF0 | DCMAMY37PF0 | 01K3183 |
| Product Name | D-Sub Connectors | D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |