ITT Cannon D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon DCMAMR37P

Description
DSUB 37M CRIMP R G50 ZINC
Request a Quote Datasheet
Description
DSUB 37M CRIMP R G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMAMR37P - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M CRIMP R G50 ZINC

DSUB 37M CRIMP R G50 ZINC

Buy Now
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon - 01K3180 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
01K3180
D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon 01K3180
D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 37POS; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMAMR37P 01K3180
Product Name D Sub Connector, Plug, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details