ITT Cannon D-Sub Shell, Rcpt, Size Dc, Brass; No. Of Positions Itt Cannon DCMAMF37SNMF0

Description
D-SUB SHELL, RCPT, SIZE DC, BRASS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Description
D-SUB SHELL, RCPT, SIZE DC, BRASS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Rcpt, Size Dc, Brass; No. Of Positions Itt Cannon - 01K3176 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Rcpt, Size Dc, Brass; No. Of Positions Itt Cannon
01K3176
D-Sub Shell, Rcpt, Size Dc, Brass; No. Of Positions Itt Cannon 01K3176
D-SUB SHELL, RCPT, SIZE DC, BRASS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

D-SUB SHELL, RCPT, SIZE DC, BRASS; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K3176
Product Name D-Sub Shell, Rcpt, Size Dc, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details