ITT Cannon D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon DCMAMF37S

Description
DSUB 37F CRIMP F G50 ZINC
Request a Quote Datasheet
Description
DSUB 37F CRIMP F G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMAMF37S - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F CRIMP F G50 ZINC

DSUB 37F CRIMP F G50 ZINC

Buy Now
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon - 01K3173 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
01K3173
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon 01K3173
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMAMF37S 01K3173
Product Name D Sub Connector, Receptacle, 37Pos; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data