The HD D-Sub Shell, Receptacle, Size DC, Steel, part number DCMAME62SA101F0, is designed for high reliability in various applications. It features a contact arrangement of 62 contacts with a size of 22, suitable for wire gauges ranging from AWG 20-28 for standard and AWG 22-28 for high density. The connector supports a maximum current rating of 7.5 A and has a contact resistance of 10 milli Ohm maximum. It is capable of withstanding 1000 VAC at sea level and has an operating temperature range of -55°C to +150°C. The shell is made of carbon steel with a cadmium plating finish, while the insulator is thermoplastic, UL 94V-0 rated, and black in color. The connector is designed for crimp termination, and contacts are delivered separately. The product is suitable for applications requiring durability and performance, with a mating cycle rating of 500.
HD D-SUB SHELL, RCPT, SIZE DC, STEEL; No. of Positions:62Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 96W4566 |
| Product Name | Hd D-Sub Shell, Rcpt, Size Dc, Steel; No. Of Positions Itt Cannon |