ITT Cannon Hd D-Sub Shell, Rcpt, Size Dc, Brass; No. Of Positions Itt Cannon DCMAM62SNMBK47F0

Description
HD D-SUB SHELL, RCPT, SIZE DC, BRASS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
HD D-SUB SHELL, RCPT, SIZE DC, BRASS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Rcpt, Size Dc, Brass; No. Of Positions Itt Cannon - 01K3218 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Rcpt, Size Dc, Brass; No. Of Positions Itt Cannon
01K3218
Hd D-Sub Shell, Rcpt, Size Dc, Brass; No. Of Positions Itt Cannon 01K3218
HD D-SUB SHELL, RCPT, SIZE DC, BRASS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes

HD D-SUB SHELL, RCPT, SIZE DC, BRASS; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K3218
Product Name Hd D-Sub Shell, Rcpt, Size Dc, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250031 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details