ITT Cannon Hd D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon DCMAM62PNMBK47F0

Description
HD D-SUB SHELL, PLUG, SIZE DC, BRASS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
HD D-SUB SHELL, PLUG, SIZE DC, BRASS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon - 25K2097 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon
25K2097
Hd D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon 25K2097
HD D-SUB SHELL, PLUG, SIZE DC, BRASS; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

HD D-SUB SHELL, PLUG, SIZE DC, BRASS; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25K2097
Product Name Hd D-Sub Shell, Plug, Size Dc, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 8 mm (0.3150 inch)
Bearing Bore / Ring O.D. 0.1969 inch (5 mm)
View Details