The D-Sub Shell, Receptacle, Size DC, Brass, part number 01K3204, is designed for applications requiring a robust and reliable interconnect solution. It features a 37-position configuration and is constructed from brass, ensuring durability and resistance to corrosion. This receptacle is compliant with RoHS standards, making it suitable for environmentally conscious projects. The connector supports a temperature range of -55°C to 125°C and has a signal contact current rating of 7.5 A, with a dielectric withstanding voltage of 1250 VAC at sea level. The design allows for compatibility with various PCB thicknesses up to 3.2 mm and includes options for vertical standoffs or 90° brackets. The product is ideal for applications in telecommunications, power interconnects, and video coaxial transmission, providing flexibility and space optimization while minimizing EMI/RFI leakage.
D-SUB SHELL, RECEPTACLE, SIZE DC, BRASS; No. of Positions:37Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 01K3204 |
| Product Name | D-Sub Shell, Receptacle, Size Dc, Brass; No. Of Positions Itt Cannon |