ITT Cannon D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Itt Cannon DCMAM37SF225

Description
DSUB 37F CRIMP G50 SS
Request a Quote Datasheet
Description
DSUB 37F CRIMP G50 SS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DSUB 37F CRIMP G50 SS

DSUB 37F CRIMP G50 SS

Buy Now
 - ITT Cannon DCMAM37SF225 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F CRIMP G50 SS

DSUB 37F CRIMP G50 SS

Buy Now
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Itt Cannon - 57R4938 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Itt Cannon
57R4938
D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Itt Cannon 57R4938
D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, RECEPTACLE; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MAM Series; Connector Body Material:Stainless Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMAM37SF225 ITT Cannon DCMAM37SF225 57R4938
Product Name D Sub Connector, Standard, 37 Position, Receptacle; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9388BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solder
Mounting Free Hanging (In-Line)
View Details