ITT Cannon D-Sub Connectors DCMAM37SA197

Description
DSUB 37F CRIMP G50 TIN
Request a Quote Datasheet
Description
DSUB 37F CRIMP G50 TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMAM37SA197 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37F CRIMP G50 TIN

DSUB 37F CRIMP G50 TIN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMAM37SA197
D-Sub Connectors DCMAM37SA197
Connector

Connector

Buy Now
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon - 01K3199 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
01K3199
D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon 01K3199
D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 37 POSITION; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMAM37SA197 DCMAM37SA197 01K3199
Product Name D-Sub Connectors D Sub Connector, Receptacle, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products