The D-Sub Shell, Receptacle, Size DC, Steel, part number DCMAM37SA101F0, is designed for high reliability in various applications. It features a contact arrangement of 37 positions with a standard wire gauge range of AWG 20-28 and high density of AWG 22-28. The connector supports a maximum current rating of 7.5 A and has a contact resistance of 10 milli Ohm maximum. It is rated for 500 mating cycles and can withstand a dielectric voltage of 1000 VAC at sea level. Constructed from carbon steel with a cadmium plating finish, this receptacle is suitable for operating temperatures ranging from -55°C to +150°C. The insulator is made of thermoplastic (type PCT, UL 94V-0) and is black in color. The contacts are delivered separately and are designed for crimp termination, made from copper alloy with a gold over nickel finish. The hardware includes a .120'' (3.05mm) through hole for mounting. This product is not RoHS compliant.
DSUB 37F CRIMP LC CAD
D-SUB SHELL, RECEPTACLE, SIZE DC, STEEL; No. of Positions:37Position
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon DCMAM37SA101F0 | DCMAM37SA101F0 | 66W4055 |
| Product Name | D-Sub Connectors | D-Sub Shell, Receptacle, Size Dc, Steel; No. Of Positions Itt Cannon | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |