ITT Cannon D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon DCMAM37PF0

Description
DSUB 37M CRIMP LC ZINC
Request a Quote Datasheet
Description
DSUB 37M CRIMP LC ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMAM37PF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M CRIMP LC ZINC

DSUB 37M CRIMP LC ZINC

Buy Now
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon - 19C6764 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon
19C6764
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon 19C6764
D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMAM37PF0 19C6764
Product Name D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details