ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCMAM37P

Description
DSUB 37M CRIMP G50 ZINC
Request a Quote Datasheet
Description
DSUB 37M CRIMP G50 ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMAM37P - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M CRIMP G50 ZINC

DSUB 37M CRIMP G50 ZINC

Buy Now
Connectors I/O - D-Sub & D-Ribbon - DCMAM37P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCMAM37P
Connectors I/O - D-Sub & D-Ribbon DCMAM37P
DSUB 37 M CRIMP G50 ZINC

DSUB 37 M CRIMP G50 ZINC

Buy Now
D Sub Conn, Plug, Dc, 37Pos, Crimp; D Sub Connector Type Itt Cannon - 82H6501 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Dc, 37Pos, Crimp; D Sub Connector Type Itt Cannon
82H6501
D Sub Conn, Plug, Dc, 37Pos, Crimp; D Sub Connector Type Itt Cannon 82H6501
D SUB CONN, PLUG, DC, 37POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DCMAM Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: No

D SUB CONN, PLUG, DC, 37POS, CRIMP; D Sub Connector Type:Standard; Gender:Plug; Product Range:DCMAM Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Crimp; Connector Mounting:Cable Mount, Panel Mount RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMAM37P DCMAM37P 82H6501
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Conn, Plug, Dc, 37Pos, Crimp; D Sub Connector Type Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details