ITT Cannon Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon DCMAK62S

Description
DSUB 62F CRIMP K GF ZINC
Request a Quote Datasheet
Description
DSUB 62F CRIMP K GF ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMAK62S - PEI-Genesis
Philadelphia, PA, United States
DSUB 62F CRIMP K GF ZINC

DSUB 62F CRIMP K GF ZINC

Buy Now
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon - 15M8980 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon
15M8980
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon 15M8980
HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMAK62S 15M8980
Product Name Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details