ITT Cannon D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon DCMAK37PF0

Description
DSUB 37M CRIMP LC K ZINC
Request a Quote Datasheet
Description
DSUB 37M CRIMP LC K ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMAK37PF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M CRIMP LC K ZINC

DSUB 37M CRIMP LC K ZINC

Buy Now
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon - 03H8668 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon
03H8668
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon 03H8668
D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMAK37PF0 03H8668
Product Name D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-718-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details