ITT Cannon D-Sub Shell, Receptacle, Size Dc, Steel; No. Of Positions Itt Cannon DCMAE62SF0

Description
D-SUB SHELL, RECEPTACLE, SIZE DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet
Description
D-SUB SHELL, RECEPTACLE, SIZE DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Receptacle, Size Dc, Steel; No. Of Positions Itt Cannon - 01K3156 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Dc, Steel; No. Of Positions Itt Cannon
01K3156
D-Sub Shell, Receptacle, Size Dc, Steel; No. Of Positions Itt Cannon 01K3156
D-SUB SHELL, RECEPTACLE, SIZE DC, STEEL; No. of Positions:62Position s; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DC, STEEL; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K3156
Product Name D-Sub Shell, Receptacle, Size Dc, Steel; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details