ITT Cannon D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon DCMAE37PF0

Description
DSUB 37M CRIMP LC E ZINC
Request a Quote Datasheet
Description
DSUB 37M CRIMP LC E ZINC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMAE37PF0 - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M CRIMP LC E ZINC

DSUB 37M CRIMP LC E ZINC

Buy Now
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon - 01K3150 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon
01K3150
D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon 01K3150
D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

D-SUB SHELL, PLUG, SIZE DC, STEEL; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Plug; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMAE37PF0 01K3150
Product Name D-Sub Shell, Plug, Size Dc, Steel; No. Of Positions Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Male to Double Binding Post, Adapter - 9410 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details