ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCMAE37P

Description
DSUB 37 M CRIMP CLN G ZINC 37#20
Request a Quote Datasheet
Description
DSUB 37 M CRIMP CLN G ZINC 37#20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DCMAE37P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCMAE37P
Connectors I/O - D-Sub & D-Ribbon DCMAE37P
DSUB 37 M CRIMP CLN G ZINC 37#20

DSUB 37 M CRIMP CLN G ZINC 37#20

Buy Now
 - ITT Cannon DCMAE37P - PEI-Genesis
Philadelphia, PA, United States
DSUB 37M CRIMP E GF ZINC

DSUB 37M CRIMP E GF ZINC

Buy Now
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon - 01K3149 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
01K3149
D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon 01K3149
D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

D SUB CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMAE37P ITT Cannon DCMAE37P 01K3149
Product Name Connectors I/O - D-Sub & D-Ribbon D Sub Connector, Plug, 37 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details