ITT Cannon Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon DCMA62SNMK52

Description
DSUB 62F CRIMP G50 AU NM
Request a Quote Datasheet
Description
DSUB 62F CRIMP G50 AU NM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMA62SNMK52 - PEI-Genesis
Philadelphia, PA, United States
DSUB 62F CRIMP G50 AU NM

DSUB 62F CRIMP G50 AU NM

Buy Now
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon - 01K3274 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon
01K3274
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon 01K3274
HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMA62SNMK52 01K3274
Product Name Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data