ITT Cannon Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon DCMA62SK52

Description
DSUB 62F CRIMP G50 AU
Request a Quote Datasheet
Description
DSUB 62F CRIMP G50 AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon DCMA62SK52 - PEI-Genesis
Philadelphia, PA, United States
DSUB 62F CRIMP G50 AU

DSUB 62F CRIMP G50 AU

Buy Now
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon - 87T0329 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon
87T0329
Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon 87T0329
HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: Yes

HD D SUB CONNECTOR, RECEPTACLE, 62 POSITION; No. of Contacts:62Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon DCMA62SK52 87T0329
Product Name Hd D Sub Connector, Receptacle, 62 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details