ITT Cannon Connectors I/O - D-Sub & D-Ribbon DCMA62PK87

Description
DSUB 62 M CRIMP HD G TIN 62#22
Request a Quote Datasheet
Description
DSUB 62 M CRIMP HD G TIN 62#22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - D-Sub & D-Ribbon - DCMA62PK87 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
DCMA62PK87
Connectors I/O - D-Sub & D-Ribbon DCMA62PK87
DSUB 62 M CRIMP HD G TIN 62#22

DSUB 62 M CRIMP HD G TIN 62#22

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
DCMA62PK87
D-Sub Connectors DCMA62PK87
Connector

Connector

Buy Now
Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon - 01K3262 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon
01K3262
Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon 01K3262
HD D SUB CONNECTOR, PLUG, 62 POSITION; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 62 POSITION; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DCMA62PK87 DCMA62PK87 01K3262
Product Name Connectors I/O - D-Sub & D-Ribbon D-Sub Connectors Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details