ITT Cannon Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon DCMA62PK52

Description
HD D SUB CONNECTOR, PLUG, 62 POSITION; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HD D SUB CONNECTOR, PLUG, 62 POSITION; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon - 87T0328 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon
87T0328
Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon 87T0328
HD D SUB CONNECTOR, PLUG, 62 POSITION; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

HD D SUB CONNECTOR, PLUG, 62 POSITION; No. of Contacts:62Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DC; Product Range:D*MA Series; Connector Body Material:Brass Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T0328
Product Name Hd D Sub Connector, Plug, 62 Position; No. Of Contacts Itt Cannon
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details