ITT Cannon D-Sub Shell, Receptacle, Size Dc, Brass; No. Of Positions Itt Cannon DCMA37SNMK47F0

Description
D-SUB SHELL, RECEPTACLE, SIZE DC, BRASS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Description
D-SUB SHELL, RECEPTACLE, SIZE DC, BRASS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Sub Shell, Receptacle, Size DC, Brass (part number 01K3257) is designed for applications requiring a robust and reliable connection. This receptacle features 37 positions and is part of the D*MA Series. It is constructed from brass, providing durability and resistance to corrosion. The connector is not RoHS compliant, which may be a consideration for certain projects. The product is suitable for various applications, including those that demand high reliability and performance in electrical connections. Its design allows for easy integration into existing systems, making it a practical choice for engineers seeking a dependable D-Sub connector.

Datasheet Summary
Powered by GS/AI

The D-Sub Shell, Receptacle, Size DC, Brass (part number 01K3257) is designed for applications requiring a robust and reliable connection. This receptacle features 37 positions and is part of the D*MA Series. It is constructed from brass, providing durability and resistance to corrosion. The connector is not RoHS compliant, which may be a consideration for certain projects. The product is suitable for various applications, including those that demand high reliability and performance in electrical connections. Its design allows for easy integration into existing systems, making it a practical choice for engineers seeking a dependable D-Sub connector.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Shell, Receptacle, Size Dc, Brass; No. Of Positions Itt Cannon - 01K3257 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Shell, Receptacle, Size Dc, Brass; No. Of Positions Itt Cannon
01K3257
D-Sub Shell, Receptacle, Size Dc, Brass; No. Of Positions Itt Cannon 01K3257
D-SUB SHELL, RECEPTACLE, SIZE DC, BRASS; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

D-SUB SHELL, RECEPTACLE, SIZE DC, BRASS; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:D*MA Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01K3257
Product Name D-Sub Shell, Receptacle, Size Dc, Brass; No. Of Positions Itt Cannon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 69.85 mm (2.75 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details